ASTM International - ASTM A485-14
Standard Specification for High Hardenability Antifriction Bearing Steel
Organization: | ASTM International |
Publication Date: | 1 October 2014 |
Status: | inactive |
Page Count: | 4 |
ICS Code (Stainless steels): | 77.140.20 |
scope:
1.1 This specification covers high hardenability modifications of high-carbon bearing quality steel to be used in the manufacture of antifriction bearings.
1.2 Supplementary requirements of an optional nature are provided and when desired shall be so stated in the order.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers high hardenability modifications of high-carbon bearing quality steel to be used in the manufacture of antifriction bearings. The grades of steels covered here are: Grade... View More