ASTM F966

Consumer Safety Specification for Full- Size and Non-Full-Size Baby Crib Corner Post Extensions

inactive
Buy Now
Organization: ASTM
Publication Date: 1 January 1996
Status: inactive
Page Count: 2
scope:

1. Scope

1.1 This consumer safety specification establishes design requirements for corner posts of full-size and non-full-size baby cribs (Note 1) to minimize the potential for strangulation of infants and young children who may attempt to climb out of the crib. It also provides information in the instructions furnished with cribs of the potential hazard to children wearing pacifiers, necklaces, or any other items around their necks.

NOTE 1--The terms "full-size" and "non-full-size" cribs are those used in the mandatory requirements for these products that were promulgated by the U.S. Consumer Product Safety Commission and published in the Code of Federal Regulations as 16 CFR Parts 1508 and 1509.

Document History

March 10, 2000
Consumer Safety Specification for Full-Size and Non-Full-Size Baby Crib Corner Post Extensions
1. Scope 1.1 This consumer safety specification establishes design requirements for corner posts of full-size and non-full-size baby cribs (Note 1) to minimize the potential for strangulation of...
ASTM F966
January 1, 1996
Consumer Safety Specification for Full- Size and Non-Full-Size Baby Crib Corner Post Extensions
1. Scope 1.1 This consumer safety specification establishes design requirements for corner posts of full-size and non-full-size baby cribs (Note 1) to minimize the potential for strangulation of...
November 30, 1990
CONSUMER SAFETY SPECIFICATION FOR FULL-SIZE AND NON-FULL-SIZE BABY CRIB CORNER POST EXTENSIONS
A description is not available for this item.
November 29, 1985
CONSUMER SAFETY SPECIFICATION FOR FULL- SIZE AND NON-FULL-SIZE BABY CRIB CORNER POST EXTENSIONS
A description is not available for this item.
Advertisement