MODUK - DEF STAN 59-100: PART 1

Fuse Holders, Carriers and Bases Electrical Fuse (Block and Extractor Post Types) Part 1: Specifications

inactive
Organization: MODUK
Publication Date: 28 June 1983
Status: inactive
Page Count: 27
scope:

This Standard specifies the requirements for fuse holders, block type and extractor post type, for use in circuits of voltage rating up to 660 V ac rms, having sinusoidal wave form and with 250 V dc with current ratings as specified herein.

Items specified in Section A of this Standard are physically and electrically to BS 88: Part 2: 1975 having their environmental performance specified herein. These items are not suitable for aerospace applications.

Document History

August 25, 1995
Fuse-Holders, Carriers and Bases Electrical Fuse (Block and Extractor Post Types) Part 1: Specifications
This Part of the Standard specifies the requirements for fuse-holders, tag and ferrule types, and extractor post type, for use in circuits of voltage rating up to 660 V ac rms, having sinusoidal wave...
DEF STAN 59-100: PART 1
June 28, 1983
Fuse Holders, Carriers and Bases Electrical Fuse (Block and Extractor Post Types) Part 1: Specifications
This Standard specifies the requirements for fuse holders, block type and extractor post type, for use in circuits of voltage rating up to 660 V ac rms, having sinusoidal wave form and with 250 V dc...
Advertisement