GMW15093
Door Hinge System - Check Load and Hinge Cycle Durability
| Organization: | GMW |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 19 |
scope:
Note: Nothing in the specification supersedes applicable laws and regulations unless specific exemption has been obtained.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose.
The check load cycle portion of this test is performed to determine the effects of initial and repetitive check loading on the entire door, hinge, and pillar system. The hinge cycle portion of this test evaluates the effects of cycling from closed to open to closed position, including all hold-open or detent positions. Check Load Rigidity (abusive load) Procedure GMN6518 is a prerequisite to performing Check Load and Hinge Cycle Durability. Peak Load for Check Load Rigidity must be applied for 60 s minimum for each application, as shown in Figure A7.
Note: The check link may be integral to the hinge or it may be a separate component.
Foreword.
Not applicable.
Applicability.
This procedure applies to all passenger, multi-purpose and commercial vehicles having swing open doors.
Document History