DS/ISO/IEC 9646-2

Information technology - Open Systems Interconnection - Conformance testing methodology and framework - Part 2: Abstract test suite specification

inactive, Most Current
Organization: DS
Publication Date: 6 October 1992
Status: inactive
scope:

This part of ISO/IEC 9646 specifies the requirements and giv es guidance for the production of system-independent conform ance test suites for one or more OSI International standards or CCITT Recommendations. In particular, it is applicable t o the production of all conformance testing standards for OS I and ISDN twoparty protocols, including all draft versions of such conformance testing standards. This part is also app licable to the production of conformance test cases which ch eck the conformance

Document History

DS/ISO/IEC 9646-2
October 6, 1992
Information technology - Open Systems Interconnection - Conformance testing methodology and framework - Part 2: Abstract test suite specification
This part of ISO/IEC 9646 specifies the requirements and giv es guidance for the production of system-independent conform ance test suites for one or more OSI International standards or CCITT...
Advertisement