NPFC - DOD-B-24673

BELLS, SHIPS AND SMALL CRAFT

inactive
Buy Now
Organization: NPFC
Publication Date: 31 July 1986
Status: inactive
Page Count: 10
scope:

This specification covers bells for use aboard ship and small craft.

Bells and gongs furnished under this specification shall be of the following sizes as specified (see 6.1 and 6.2) and shall be identified by part numbers as defined below:

PART NUMBER DESCRIPTION D24673-1 1.4 Kilogram bell D24673-2 2.2 Kilogram bell D24673-3 4.5 Kilogram bell D24673-4 9 Kilogram bell D24673-5 14 Kilogram bell D24673-6 27 Kilogram bell D24673-7 34 Kilogram bell D24673-8 90 Kilogram bell

intended Use:

The ship's bells covered by this specification are intended for use on the following:

Bellmouth dia. Mass weight Usage 150 and 200 1.4 and 2.2 Small crafts... View More

Document History

April 28, 2020
BELLS, SHIPS AND SMALL CRAFT
The bells covered by this specification are intended for use as specified in table II. Current stock of bells may be used until depleted; future requisitions for bells should refer to the current...
DOD-B-24673
July 31, 1986
BELLS, SHIPS AND SMALL CRAFT
The ship's bells covered by this specification are intended for use on the following: Bellmouth dia. Mass weight Usage 150 and 200 1.4 and 2.2 Small crafts less than 12 meters in length. 200 4.5...
Advertisement