DS/EN ISO/IEC 15421

Information technology - Automatic identification and data capture techniques - Bar code master test specifications

inactive, Most Current
Organization: DS
Publication Date: 29 January 2002
Status: inactive
Page Count: 22
ICS Code (Information coding): 35.040
scope:

This International Standard defines the physical and related attributes of a bar code master and the quality criteria by which its conformity with this standard is to be assessed, and contains guidelines to assist in its use. The standard covers all forms of bar code master, irrespective of the mode of origination of the initial image, intended for reproduction by conventional printing processes.

Document History

DS/EN ISO/IEC 15421
January 29, 2002
Information technology - Automatic identification and data capture techniques - Bar code master test specifications
This International Standard defines the physical and related attributes of a bar code master and the quality criteria by which its conformity with this standard is to be assessed, and contains...

References

Advertisement