DS/EN 61158-2 + CD-rom

Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 2: Physical layer specification and service definition

inactive
Organization: DS
Publication Date: 27 September 2004
Status: inactive
Page Count: 10
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data integrity before Data Link Layer error checking; b) onteroperability between devices at the Physical Layer. The fieldbus Physical Layer conforms to layer 1 of the OSI 7-layer model as defined by ISO 7498 with the exception that, for some types, frame delimiters are in the Physical Layer while for other types they are in the Data Link Layer.

Document History

October 27, 2014
Industrial communication networks – Fieldbus specifications – Part 2: Physical layer specification and service definition
IEC 61158-2:2014 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of data integrity before...
November 9, 2010
Industrial communication networks – Fieldbus specifications – Part 2: Physical layer specification and service definition
IEC 61158-2:2010(E) specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of: – data integrity...
April 9, 2008
Industrial communication networks - Fieldbus specifications -- Part 2: Physical layer specification and service definition
This standard specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data integrity before...
January 22, 2007
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 2: Physical layer specification and service definition
This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data...
October 25, 2006
Digital data communication for measurement and control – Fieldbus for use in industrial control systems -- Part 2: Physical layer service definition and protocol specification
A description is not available for this item.
DS/EN 61158-2 + CD-rom
September 27, 2004
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 2: Physical layer specification and service definition
This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data...
May 12, 1997
Fieldbus standard for use in industrial control systems - Part 2: Physical layer specification and service definition
This part of IEC 1158 specifies the requirements for Fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of: a) data...
Industrial communication networks - Fieldbus specifications -- Part 2: Physical layer specification and service definition
This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data...
Industrial communication networks - Fieldbus specifications -- Part 2: Physical layer specification and service definition
This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data...
Industrial communication networks - Fieldbus specifications -- Part 2: Physical layer specification and service definition
This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data...
Industrial communication networks - Fieldbus specifications -- Part 2: Physical layer specification and service definition
This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data...
Advertisement