DS/ISO 898.2
Mechanical properties of fasteners - Part 2: Nuts with s pecified proof load values
inactive, Most Current
| Organization: | DS |
| Status: | inactive |
scope:
The standard specifies the mechanical properties of nuts wit h specified proof load values, - with nominal thread diameters up to and including 39 mm (o r 100 mm), - with thread tolerances 6H according to ISO 965, - with specific mechanical requirements, - with nominal heights greater than or equal to 0,5 D, - made of carbon steel or low alloy steel
Document History
DS/ISO 898.2
Mechanical properties of fasteners - Part 2: Nuts with s pecified proof load values
The standard specifies the mechanical properties of nuts wit h specified proof load values, - with nominal thread diameters up to and including 39 mm (o r 100 mm), - with thread tolerances 6H...