DS/IEC/PAS 62409

Real-time Ethernet for Plant Automation (EPA)

inactive, Most Current
Organization: DS
Publication Date: 15 July 2005
Status: inactive
Page Count: 183
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This PAS defines the EPA (Ethernet for Plant Automation) system structure, data link layer protocol, application layer service definition and protocol based on ISO/IEC 8802-3:2000, RFC 791, RFC 768 and so on. XML-based device description is also defined.
This PAS can be used for manufacturing and process automation.

Document History

DS/IEC/PAS 62409
July 15, 2005
Real-time Ethernet for Plant Automation (EPA)
This PAS defines the EPA (Ethernet for Plant Automation) system structure, data link layer protocol, application layer service definition and protocol based on ISO/IEC 8802-3:2000, RFC 791, RFC 768...

References

Advertisement