FAA-E-2512
ELECTRON TUBE, CATHODE RAY, METAL CONE, 22 INCH CIRCULAR
| Organization: | FAA |
| Publication Date: | 1 December 1971 |
| Status: | active |
| Page Count: | 20 |
scope:
The device covered by this specification is a 22 inch, high resolution cathode ray tube with a 62 degree, magnetically driven deflection angle, electrostatic focus and aluminized screen. The tube features a metal cone, a glass faceplate, a tempered glass safety panel and an electrical insulation silicone rubber boot.
These tubes will be used in the Automated Radar Terminal System (ARTS III) of the National Airspace System.
Document History