ETSI - TS 143 035
Digital Cellular Telecommunications System (Phase 2+); Immediate Service Termination (IST); Stage 2
inactive
| Organization: | ETSI |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This TS specifies the stage 2 description of the Immediate Service Termination (IST) service which provides the means for the HPLMN to terminate all the activities of an HPLMN subscriber in a VPLMN.
Two implementations of IST are described: an implementation based on CAMEL, and an implementation based on a new MAP command.
Document History
March 1, 2002
Digital Cellular Telecommunications System (Phase 2+); Immediate Service Termination (IST); Stage 2
A description is not available for this item.
TS 143 035
March 1, 2001
Digital Cellular Telecommunications System (Phase 2+); Immediate Service Termination (IST); Stage 2
This TS specifies the stage 2 description of the Immediate Service Termination (IST) service which provides the means for the HPLMN to terminate all the activities of an HPLMN subscriber in a VPLMN....