DLA - MS9564 REV A

SCREW, MACHINE - DOUBLE HEXAGON EXTENDED WASHER HEAD, DRILLED, AMS 5731, .164-36 UNJF-3A

inactive
Organization: DLA
Publication Date: 17 November 1969
Status: inactive
Page Count: 1
scope:

This military standard is approved by the Department of Defense and is mandatory on all activities. Selection for all new engineering and design applications and for repetitive use shall be made from this document.

[A circled]1. SHANK SHALL BE STRAIGHT WITHIN .003 TOTAL PER INCH OF BOLT LENGTH.

2. THE CONCENTRICITY OF THREAD PD IN RELATION TO THE SHANK SHALL BE WITHIN .006 FIR.

3. THE CONCENTRICITY OF THE SHANK IN RELATION TO THE WASHER FACE DIAMETER AND DOUBLE HEXAGON SHALL BE WITHIN .005 FIR.

4. INCOMPLETE THREADS NOT TO ENTER FILLET.

5. MATERIAL: CORROSION RESISTANT STEEL AMS 5731.

6. MANUFACTURING SPECIFICATION: AMS 7477.

7. FLUORESCENT PENETRANT INSPECTION PER AMS 2645.

[A circled]8. SURFACE TEXTURE: USAS B46.1-1962. UNLESS OTHERWISE SPECIFIED, SURFACES TO BE 125 MICROINCHES EXCEPT UPSET HEAD.

9. BREAK SHARP EDGES .003-.015 UNLESS OTHERWISE SPECIFIED.

10. DIMENSIONS IN INCHES. UNLESS OTHERWISE SPECIFIED, TOLERANCES: LINEAR DIMENSIONS ±.010, ANGULAR DIMENSIONS ± 5°.

11. DO NOT USE UNASSIGNED PART NUMBERS.

AS & AMS ARE SOCIETY OF AUTOMOTIVE ENGINEERS, INC. PUBLICATIONS.

[A circled]THIS STANDARD WAS DEVELOPED COOPERATIVELY WITH THE MILITARY SERVICES BY THE SAE AEROSPACE PART STANDARDS DIVISION.

Document History

August 31, 2000
SCREW, MACHINE - DOUBLE HEXAGON EXTENDED WASHER HEAD, DRILLED, AMS 5731, .164-36 UNJF-3A
A description is not available for this item.
MS9564 REV A
November 17, 1969
SCREW, MACHINE - DOUBLE HEXAGON EXTENDED WASHER HEAD, DRILLED, AMS 5731, .164-36 UNJF-3A
This military standard is approved by the Department of Defense and is mandatory on all activities. Selection for all new engineering and design applications and for repetitive use shall be made from...
Advertisement