ASME A112.18.6
Flexible Water Connectors
| Organization: | ASME |
| Publication Date: | 9 July 1999 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This Standard establishes requirements for flexible water connectors used in potable water systems under continuous pressure and in accessible locations only. It covers physical and performance requirements, test methods, materials, connections, and other significant properties, in addition to a general description of materials used. Certain features of construction of the finished product are given, together with the method of marking and identification.
The provisions of this Standard are not intended to prevent the use of any alternate material or method of construction, provided any such alternate meets the intent of this Standard.
Document History