NPFC - MIL-M-38510/331
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, FLIP-FLOPS, CASCADABLE, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 4 November 1985 |
| Status: | active |
| Page Count: | 19 |
scope:
This specification covers the requirements for monolithic silicon, low-power Schottky TTL, bistable logic microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510.
The device type shall be as follows:
Device type Circuit 06 Hex D type cascadable flip-flop with common clear and common clock 07 Quad D type cascadable flip-flop with common clear and common clock
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package
Supply voltage range- - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - −1.5 V dc at −18 mA to +5.5 V dc Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation per flip-flop (PD)- - - - - - - - - - - - - - - - - - 25 mW 1/ Lead temperature (soldering, 10 seconds)- - 300°C Thermal resistance, junction to case (θJC): Cases E, F- - - - - - - - - - - - - - - - (see MIL-M-38510, appendix C) Case 2- - - - - - - - - - - - - - - - - - 0.08°C/mW 2/ Junction temperature (TJ) 3/- - - - - - - - +175°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage (VCC)- - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH)- - 2.0 V dc Maximum low-level input voltage (VIL) - - 0.7 V dc Case operating temperature range (TC) - - −55°C to +125°C Input setup time: Device types 06, 07 - - - - - - - - - - 20 ns minimum Input hold time: Device types 06, 07 - - - - - - - - - - 5 ns minimum
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History