ISO 3245
Rolling Bearings - Needle Roller Bearings, Drawn Cup, without Inner Ring - Metric Series - Boundary Dimensions and Tolerances
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1974 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Rolling bearings): | 21.100.20 |
Document History
January 1, 2023
Rolling bearings — Needle roller bearings with drawn cup and without inner ring — Boundary dimensions, geometrical product specifications (GPS) and tolerance values
This document specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum chamfer dimension limits. This...
December 1, 2015
Rolling bearings - Needle roller bearings with drawn cup and without inner ring - Boundary dimensions, geometrical product specifications (GPS) and tolerance values
This International Standard specifies the boundary dimensions and preferred dimensions to be used for drawn cup needle roller bearings without inner ring as well as the minimum chamfer dimension...
December 1, 2007
Rolling bearings — Needle roller bearings, drawn cup without inner ring — Boundary dimensions and tolerances
A description is not available for this item.
February 15, 1997
Rolling Bearings - Needle Roller Bearings, Drawn Cup without Inner Rings - Boundary Dimensions and Tolerances
A description is not available for this item.
ISO 3245
January 1, 1974
Rolling Bearings - Needle Roller Bearings, Drawn Cup, without Inner Ring - Metric Series - Boundary Dimensions and Tolerances
A description is not available for this item.