DS/ISO 5199
Technical specifications for centrifugal pumps - Class II
inactive, Most Current
| Organization: | DS |
| Publication Date: | 6 November 1992 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Pumps): | 23.080 |
scope:
The standard covers class II requirements for centrifugal pumps of back-pull-out construction as used primarily in the chemical and petrochemical industries. However the standard, or individual clauses of it, can be applied in other industries for general industrial use or to pump designs other than of back-pull-out construction.
Document History
DS/ISO 5199
November 6, 1992
Technical specifications for centrifugal pumps - Class II
The standard covers class II requirements for centrifugal pumps of back-pull-out construction as used primarily in the chemical and petrochemical industries. However the standard, or individual...