DS/EN 60835-3-13
Methods of measurement for equipment used in digital microwave radio transmission systems - Part 3: Measurements on satellite earth stations - Section 13: VSAT systems
| Organization: | DS |
| Publication Date: | 22 October 1996 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
This section of IEC 835-3 deals with measurement methods applicable to very small aperture terminals (VSATs) of data transmit/receive type both in the star network (many VSATs controlled by the hub earth station) and in the point to point network. Some clauses may also be applicable to the receive-only type VSATs. This section does not handle the measurements of the hub earth stations' equipment.
Document History