DS/EN 302291-1 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Close Range Inductive Data Communication equipment operating at 13,56 MHz; Part 1: Technical characteristics and test methods

active, Most Current
Organization: DS
Publication Date: 17 November 2005
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document applies to Close Range Inductive Data transmitters and receivers operating at 13,56 MHz. The present document contains the technical characteristics for radio equipment and is referencing in CEPT/ERC Recommendation 70-03 [2] and ERC Decisions. The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. It is a specific product standard covering specific close range inductive data equipment: - with an inductive loop antenna; - with an antenna connection and/or with an integral antenna; - for alarms, identification systems, telecommand, telemetry, etc. When selecting new applications, which may have inherent safety of human life implications, manufacturers and users should pay particular attention to the potential for interference from other systems operating in the same or adjacent bands. The present document covers fixed stations, mobile stations and portable stations. If a system includes transponders, these are measured together with the transmitter. All types of modulation for radio devices are covered by the present document, provided the requirements of clause 7 are met.

Document History

DS/EN 302291-1 V1.1.1
November 17, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Close Range Inductive Data Communication equipment operating at 13,56 MHz; Part 1: Technical characteristics and test methods
The present document applies to Close Range Inductive Data transmitters and receivers operating at 13,56 MHz. The present document contains the technical characteristics for radio equipment and is...
Advertisement