DIN EN 301914

Private Integrated Services Network (PISN) - Use of QSIG at the C reference point between a PINX and an interconnecting network (ISO/IEC 20161 (2001), modified) (Endorsement of the English version EN 301914 V1.1.1 (2004-01) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 December 2004
Status: active
Page Count: 2
ICS Code (Telephone networks): 33.040.35

Document History

DIN EN 301914
December 1, 2004
Private Integrated Services Network (PISN) - Use of QSIG at the C reference point between a PINX and an interconnecting network (ISO/IEC 20161 (2001), modified) (Endorsement of the English version EN 301914 V1.1.1 (2004-01) as German standard)
A description is not available for this item.
Advertisement