DS/ISO/IEC 8613-5
Information technology - Open Document Architecture (ODA) and Interchange Format: Open Document Interchange Format
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 27 July 1995 |
| Status: | active |
| Page Count: | 116 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
This part of ISO 8613 defines - the format of the data stream used to interchange documents structured in accordance with ISO 8613-2. - the representation of the constituents which may appear in an interchanged document. This part of ISO 8613 does not specify the coded representation of content elements.
Document History
DS/ISO/IEC 8613-5
July 27, 1995
Information technology - Open Document Architecture (ODA) and Interchange Format: Open Document Interchange Format
This part of ISO 8613 defines - the format of the data stream used to interchange documents structured in accordance with ISO 8613-2. - the representation of the constituents which may appear in an...