IECQ - QC 750112

Semiconductor Devices Discrete Devices Part 8: Field-Effect Transistors Section One - Blank Detail Specification for Single-Gate Field- Effect Transistors, up to 5W and 1 GHz (IEC 747-8-1 ED 1)

inactive, Most Current
Organization: IECQ
Publication Date: 1 January 1987
Status: inactive
Page Count: 37

Document History

QC 750112
January 1, 1987
Semiconductor Devices Discrete Devices Part 8: Field-Effect Transistors Section One - Blank Detail Specification for Single-Gate Field- Effect Transistors, up to 5W and 1 GHz (IEC 747-8-1 ED 1)
A description is not available for this item.
Advertisement