DS/EN ISO 8092-1

Road vehicles - Connections for on-board electrical wiring harnesses - Del 1: Tabs for single-pole connections - Dimensions and specific requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 October 1998
Status: active
Page Count: 14
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 8092 specifies dimensions for the tabs of single-pole connections and specific requirements, for on-board electrical wiring harnesses of road vehicles, which can be fitted into female contacts such as those given in annex A. It applies to connectors designed to be disconnected after mounting in the vehicle for the purposes of repair and/or maintenance only.

Document History

DS/EN ISO 8092-1
October 2, 1998
Road vehicles - Connections for on-board electrical wiring harnesses - Del 1: Tabs for single-pole connections - Dimensions and specific requirements
This part of ISO 8092 specifies dimensions for the tabs of single-pole connections and specific requirements, for on-board electrical wiring harnesses of road vehicles, which can be fitted into...

References

Advertisement