NPFC - MIL-DTL-25136
WIRE W-106 AND W-106-A
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 27 October 2000 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This specification covers two types of airplane antenna wire designated as W-106 and W-106-A. The wires differ only in their tensile strength.
intended Use:
This specification is being retained as a military detail specification because of unique Air Force antenna requirements. The wire covered by this specification is intended to be used as airborne... View More
Document History
December 18, 2017
Wire W-106 and W-106-A
A description is not available for this item.
February 14, 2013
Wire W-106 and W-106-A
A description is not available for this item.
January 14, 2008
WIRE W-106 AND W-106-A
This specification is being retained as a military detail specification because of unique Air Force antenna requirements. The wire covered by this specification is intended to be used as airborne...
MIL-DTL-25136
October 27, 2000
WIRE W-106 AND W-106-A
This specification is being retained as a military detail specification because of unique Air Force antenna requirements. The wire covered by this specification is intended to be used as airborne...
September 16, 1968
WIRE W-106 AND W-106-A
A description is not available for this item.
January 10, 1963
WIRE W-106 AND W-106-A
A description is not available for this item.
March 29, 1955
WIRE W-106 AND W-106-A
This specification covers two types of airplane antenna wire designated Wire W-106 and W-106-A. The wires differ only in their tensile strength.