ETSI - ES 202 388-10

Open Service Access (OSA); Application Programming Interface (API); Test Suite Structure and Test Purposes (TSS&TP); Part 10: Connectivity manager SCF

inactive
Organization: ETSI
Publication Date: 1 January 2005
Status: inactive
Page Count: 55
scope:

The present document provides the Test Suite Structure and Test Purposes (TSS&TP) specification for the Connectivity Manager SCF of the Application Programming Interface (API) for Open Service Access (OSA) defined in ES 202 915-10 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-2 [4] and ETS 300 406 [5].

Document History

March 1, 2005
Open Service Access (OSA); Application Programming Interface (API); Test Suite Structure and Test Purposes (TSS&TP); Part 10: Connectivity manager SCF
A description is not available for this item.
ES 202 388-10
January 1, 2005
Open Service Access (OSA); Application Programming Interface (API); Test Suite Structure and Test Purposes (TSS&TP); Part 10: Connectivity manager SCF
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) specification for the Connectivity Manager SCF of the Application Programming Interface (API) for Open Service Access...

References

Advertisement