DS/EN 50265-2-1
Common test methods for cables under fire conditions - Test for resistance to vertical flame propagation for a single insulated conductor or cable -- Part 2-1: Procedures - 1 kW pre-mixed flame
| Organization: | DS |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Cables): | 29.060.20 |
scope:
EN 50265 specifies a method of test for resistance to flame propagation for a single electrical insulated conductor or cable, or optical cable, under fire conditions. Part 1 specifies the test apparatus and Part 2 specifies various procedures. EN 50265-2-1 specifies the use of a 1kW pre-mixed flame and is for general use, except that the procedure specified may not be suitable for the testing of small single insulated conductors or cables of less than 0,5 mm² total cross-section because the cond
Document History