DLA - SMD-5962-89668
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, SYNCHRONOUS 8-BIT UP/DOWN COUNTER WITH ASYNCHRONOUS CLEAR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 26 July 1989 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883, in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54AS867 Synchronous 8-bit up/down counter with asynchronous clear
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - 1072.5 mW Lead temperature (soldering, 10 seconds) - - - +300°C Thermal resistance, junction-to-case (θJC) - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Maximum low level input voltage (VIL) - - - - +0.8 V dc Minimum high level input voltage (VIH) - - - - +2.0 V dc Maximum high level output current (IOH) - - - −2.0 mA Maximum low level output current (IOL) - - - - 20 mA
Case operating temperature range (TC) - - - - - - - - - - - −55°C to +125°C Clock frequency range (fCLK) - - - - - - - - - - - - - - - 0 MHz to 40 MHz Minimum clock pulse duration (tWCLK) - - - - - - - - - - - 12.5 ns Minimum clear pulse duration (S0 and S1 low) (tWCLR) - - - 12.5 ns Minimum skew time between S0 and S1 (maximum to avoid inadvertent clear), (tSKEW) - - - - - - - - - - 8.0 ns Setup time (ts): 2/ Data inputs(A through H) - - - - - - - - - - - - - - - - 5.0 ns minimum Enable P ([E bar][N bar][P bar]) when changing from load 0's to count down for output, (QH) - - - - - - - - - - - - 23 ns minimum Enable P ([E bar][N bar][P bar]) when changing from load 0's to count down for output, (RCO) - - - - - - - - - - - 21 ns minimum Enable P ([E bar][N bar][P bar]) (all other conditions) or Enable T ([E bar][N bar][T bar]) - - - - - - - - - - - - - - - - - - - - 9.0 ns minimum S0 to S1 (load) - - - - - - - - - - - - - - - - - - - - - 11 ns minimum S0 to S1 (clear) - - - - - - - - - - - - - - - - - - - - 11 ns minimum S0 to S1 (count down) - - - - - - - - - - - - - - - - - - 42 ns minimum S0 to S1 (count up) - - - - - - - - - - - - - - - - - - - 42 ns minimum Hold time at any input with respect to CLK (th) - - - - - - 0.0 ns minimum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History