ETSI - ETS 300 580-3

European Digital Cellular Telecommunications System (Phase 2); Substitution and Muting of Lost Frames for Full Rate Speech Channels

inactive
Organization: ETSI
Publication Date: 1 January 1994
Status: inactive
Page Count: 8
scope:

This technical specification defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio subsystem.

The requirements of this technical specification are mandatory for implementation in all GSM Base Station Systems and Mobile Stations.

Document History

March 1, 1998
Digital Cellular Telecommunications System (Phase 2); Full Rate Speech; Part 3: Substitution and Muting of Lost Frames for Full Rate Speech Channels
A description is not available for this item.
November 1, 1997
Digital Cellular Telecommunications System (Phase 2); Full Rate Speech; Part 3: Substitution and Muting of Lost Frames for Full Rate Speech Channels
This technical specification defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio...
ETS 300 580-3
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Substitution and Muting of Lost Frames for Full Rate Speech Channels
This technical specification defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio...
January 1, 1993
European Digital Cellular Telecommunications System (Phase 2); Substitution and Muting of Lost Frames for Full Rate Speech Channels (GSM 06.11)
This technical specification defines a frame substitution and muting procedure which shall be used by the RX DTX handler when one or more lost speech or SID frames are received from the radio...

References

Advertisement