DLA - MIL-DTL-2/41D (1)
VALVE, CYLINDER, GAS: OXYGEN, OUTLET 540, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
inactive
| Organization: | DLA |
| Publication Date: | 29 September 2006 |
| Status: | inactive |
| Page Count: | 2 |
intended Use:
The valves covered by this specification sheet are intended for use with medical oxygen cylinders. Typical capacities are 450-, 750-, 1150-, 1500-, and 1650-gallon cylinders.
Document History
February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with medical oxygen cylinders. Typical capacities are 450-, 750-, 1150-, 1500-, and 1650-gallon cylinders.
MIL-DTL-2/41D (1)
September 29, 2006
VALVE, CYLINDER, GAS: OXYGEN, OUTLET 540, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with medical oxygen cylinders. Typical capacities are 450-, 750-, 1150-, 1500-, and 1650-gallon cylinders.
September 25, 2002
VALVE, CYLINDER, GAS: OXYGEN, OUTLET 540, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with medical oxygen cylinders. Typical capacities are 450-, 750-, 1150-, 1500-, and 1650-gallon cylinders.
June 9, 1995
VALVE, CYLINDER, GAS: OXYGEN, OUTLET 540, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C)
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The complete...
September 9, 1970
VALVE, CYLINDER, GAS: OXYGEN, OUTLET 540, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.
March 12, 1962
VALVE, CYLINDER, GAS: OXYGEN, OUTLET 540, MEDICAL (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.