DS/EN 61067-1

Specification for glass and glass polyester fibre woven tapes - Part 1: Definitions, classification and general requirements

active, Most Current
Organization: DS
Publication Date: 23 December 1997
Status: active
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This standard specifies requirements for loomstate, continuous filament tapes woven on conventional or shuttleless looms from either glass fibres or a combination of glass and polyester fibres. The ranges of nominal sizes covered by this standard are: width: 10 mm to 50 mm, thickness: 0,05 mm to 0,40 mm.

Document History

DS/EN 61067-1
December 23, 1997
Specification for glass and glass polyester fibre woven tapes - Part 1: Definitions, classification and general requirements
This standard specifies requirements for loomstate, continuous filament tapes woven on conventional or shuttleless looms from either glass fibres or a combination of glass and polyester fibres. The...
Advertisement