NPFC - MIL-DTL-52525/17
FITTINGS, CLAMP-HALVES, FLANGE TO PORT, FOR 4-BOLT SPLIT-FLANGE
| Organization: | NPFC |
| Publication Date: | 30 June 1998 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and MIL-DTL-52525. TABLE I. Connecting units used with flange type.
Part Fitting Screw cap Washer, lock Gasket "O" Clamp half number hex head helical, split ring (2 required) (4 required) (4 required) (1 required) M52525/10-8-8 M52525/17-8 M52525/11-8-8 MS90725-36 MS35338-45 AN6227-15 M52525/16-8 M52525/12-8-8 M52525/10-12-12 M52525/11-12-12 M52525/17-12 M52525/12-12-12 MS90725-62 MS35338-46 AN6227-19 M52525/16-12 M52525/13-12-12 M52525/14-12-12 M52525/15-12-12 M52525/10-16-16 M52525/17-16 M52525/11-16-16 MS90725-62 MS35338-46 AN6227-24 M52525/16-16 M52525/13-16-16 M52525/14-16-16 M52525/15-16-16 M52525/23-16-16 M52525/24-16-16 M52525/25-16-16 M52525/17-20 M52525/10-16-20 MS90725-89 MS35338-47 AN6227-27 M52525/16-20 M52525/10-20-20 M52525/11-16-20 M52525/11-20-20 M52525/12-16-20 M52525/12-20-20 M52525/13-20-20 M52525/14-20-20 M52525/15-20-20 M52525/23-20-20 M52525/24-20-20 M52525/25-20-20 M52525/17-24 M52525/10-20-24 MS90725-113 MS35338-48 AN6230-3 M52525/16-24 M52525/10-24-24 M52525/11-24-24 M52525/12-20-24 M52525/12-24-24 M52525/13-24-24 M52525/14-24-24 M52525/15-24-24 M52525/23-24-24 M52525/24-24-24 M52525/25-24-24 M52525/17-32 M52525/10-24-32 MS90725-113 MS35338-48 AN6230-6 M52525/16-32 M52525/10-32-32 M52525/11-32-32 M52525/12-32-32 M52525/23-32-32 M52525/24-32-32 M52525/25-32-32
Document History