DLA - DSCC-DWG-87034 REV B
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, 240 MILLIAMPERES, PLUS/MINUS 85 V DC BI-DIRECTIONAL, ANALOG SIGNAL SWITCHING SPST (N.O.), CMOS AND TTL CONTROL INPUTS, FAST SWITCHING
inactive
| Organization: | DLA |
| Publication Date: | 2 March 2000 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing establishes the complete requirements for a sealed solid state relay supplied to "Y" screening requirements of MIL-R-28750.
intended Use:
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More
Document History
November 28, 2007
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, 240 MILLIAMPERES, ±85 V DC BIDIRECTIONAL, ANALOG SIGNAL SWITCHING SPST (N.O.), CMOS AND TTL CONTROL INPUTS, FAST SWITCHING
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
July 25, 2003
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, 240 MILLIAMPERES, PLUS/MINUS 85 V DC BI-DIRECTIONAL, ANALOG SIGNAL SWITCHING SPST (N.O.), CMOS AND TTL CONTROL INPUTS, FAST SWITCHING
A description is not available for this item.
DSCC-DWG-87034 REV B
March 2, 2000
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, 240 MILLIAMPERES, PLUS/MINUS 85 V DC BI-DIRECTIONAL, ANALOG SIGNAL SWITCHING SPST (N.O.), CMOS AND TTL CONTROL INPUTS, FAST SWITCHING
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
September 5, 1991
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, 240 MILLIAMPERES, PLUS/MINUS 85 V DC BI-DIRECTIONAL, ANALOG SIGNAL SWITCHING SPST (N.O.), CMOS AND TTL CONTROL INPUTS, FAST SWITCHING
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
November 13, 1987
RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, 240 MILLIAMPERES, PLUS/MINUS 85 V DC BI-DIRECTIONAL, ANALOG SIGNAL SWITCHING SPST (N.O.), CMOS AND TTL CONTROL INPUTS, FAST SWITCHING
A description is not available for this item.