DS/ISO 8448

Pipework - Double overlap flexible metal hoses (unpacked, limited tightness, circular or polygonal section, in protected carbon steel)

inactive, Most Current
Organization: DS
Publication Date: 22 August 1988
Status: inactive
Page Count: 4
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This standard lays down diameters of double overlap flexible metal hoses, unpacked, of limited tightness, of circular or polygonal section, in protected carbon steel, and specifies requirements to be verified in accordance with ISO 7658. - This International Standard applies to uncoated flexible metal hoses (without external coating as defined in sub-clause 4.1.10 of ISO 7369) used under low pressure with permissible leakage, at temperatures from -20 to plus 600 degrees C.Designation (TMFA jf. dansk...

Document History

DS/ISO 8448
August 22, 1988
Pipework - Double overlap flexible metal hoses (unpacked, limited tightness, circular or polygonal section, in protected carbon steel)
This standard lays down diameters of double overlap flexible metal hoses, unpacked, of limited tightness, of circular or polygonal section, in protected carbon steel, and specifies requirements to be...
Advertisement