ISO 407
Small Medical Gas Cylinders - Pin-Index Yoke-Type Valve Connections
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 1991 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
Document History
July 1, 2023
Small medical gas cylinders — Pin-index yoke-type valve connections
This document is applicable to pin-index yoke-type valve connections for medical gas cylinders, with a working pressure up to a maximum of 200 bar or test pressure up to a maximum of 300 bar, or...
June 1, 2021
Small medical gas cylinders — Pin-index yoke-type valve connections
This document is applicable to pin-index yoke-type valve connections for medical gas cylinders, with a working pressure up to a maximum of 200 bar or test pressure up to a maximum of 300 bar, or...
November 1, 2004
Small Medical Gas Cylinders - Pin-Index Yoke-Type Valve Connections
This International Standard concerns pin-index yoke-type valve connections for small medical gas cylinders, with a maximum working pressure (filling pressure at 15 °C) of 200 bar. This type of...
ISO 407
December 1, 1991
Small Medical Gas Cylinders - Pin-Index Yoke-Type Valve Connections
A description is not available for this item.