NPFC - MIL-M-38510/43

MICROCIRCUITS, DIGITAL, TTL, LOW POWER, PRIORITY ENCODERS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 28 February 1984
Status: inactive
Page Count: 17
scope:

This specification covers the detail requirements for monolithic silicon TTL, low power, priority encoders. One product assurance class and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510, with the exception that the "JAN" or "J" certification shall not be used.

The device type shall be as follows:

Device type Circuit 01 8-input priority encoder

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Letter Case outlines, (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package

Storage temperature - - - - - - - - - - - - −65°C to +150°C Temperature (ambient) under bias- - - - - - −55°C to +125°C VCC pin potential to ground pin - - - - - - −0.5 V to +7.0 V *Input voltage (dc) - - - - - - - - - - - - −0.5 V to +5.5 V *Input current (dc) - - - - - - - - - - - - −30 mA to +5.0 mA Voltage applied to outputs (output high)- - −0.5 V to +VCC value Output current (dc) (output low)- - - - - - +30 mA Thermal resistance, junction-to-case (θJC) Case F- - - - - - - - - - - - - - - - - - 0.09°C/mW for flat package Case E- - - - - - - - - - - - - - - - - - 0.08°C/mW for dual-in-line package

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage - - - - - - - - - - - - - - - - 4.5 V minimum to 5.5 V maximum Minimum high level input voltage - - - - - - - 2.0 V Maximum low level input voltage- - - - - - - - 0.7 V Case operating temperature range - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for logistic support of existing equipment.

Document History

MICROCIRCUITS, DIGITAL, TTL, LOW POWER, PRIORITY ENCODERS, MONOLITHIC SILICON
A description is not available for this item.
July 31, 1989
MICROCIRCUITS, DIGITAL, TTL, LOW POWER, PRIORITY ENCODERS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/43
February 28, 1984
MICROCIRCUITS, DIGITAL, TTL, LOW POWER, PRIORITY ENCODERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon TTL, low power, priority encoders. One product assurance class and a choice of case outlines and lead finishes are provided...
May 24, 1982
MICROCIRCUITS, DIGITAL, TTL, LOW POWER, PRIORITY ENCODERS, MONOLITHIC SILICON
A description is not available for this item.
July 19, 1976
MICROCIRCUITS, DIGITAL, TTL, LOW POWER, PRIORITY ENCODERS, MONOLITHIC SILICON
A description is not available for this item.
February 16, 1976
MICROCIRCUITS, DIGITAL, TTL, LOW POWER, PRIORITY ENCODERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement