DLA - DOD-B-82737

BALLS, BEARING, FERROUS AND NON-FERROUS (FOR USE IN BEARINGS, VALVES AND BEARING APPLICATIONS), GENERAL SPECIFICATION FOR

inactive
Organization: DLA
Publication Date: 6 October 1987
Status: inactive
Page Count: 20
scope:

This specification covers requirements for ferrous and non-ferrous inch balls.

The balls shall be of the following compositions and grades, as specified (see 6.2)

Compositions: Grades: 1/ Composition 1 ............. Chrome alloy steel Grade 3 Composition 2 ............. Corrosion resistant steel Grade 5 Composition 3 ............. Carbon steel Grade 10 Composition 4 ............. Silicon molybdenum steel Grade 16 Composition 5 ............. Brass Grade 24 Composition 6 ............. Bronze Grade 48 Composition 7 ............. Aluminum bronze Grade 100 Composition 8 ............. Beryllium copper alloy Grade 200 Composition 9 ............. Nickel-copper alloy (Monel) Grade 500 Composition 10 ............ Nickel-copper-aluminum alloy (K-Monel) Grade 1000 Composition 11 ............ Aluminum alloy Composition 12 ............ Tungsten carbide Composition 13 ............ Premium quality bearing steel (double vacuum melted M-50)

intended Use:

The balls covered in this specification are intended for use in bearings, bearing applications, check valves and other components utilizing balk. This specification covers the acquisition... View More

Document History

February 28, 2007
BALLS, BEARING, FERROUS AND NON-FERROUS (FOR USE IN BEARINGS, VALVES AND BEARING APPLICATIONS) GENERAL SPECIFICATION FOR
A description is not available for this item.
March 21, 2001
BALLS, BEARING, FERROUS AND NON-FERROUS (FOR USE IN BEARINGS, VALVES AND BEARING APPLICATIONS), GENERAL SPECIFICATION FOR
A description is not available for this item.
July 30, 1998
BALLS, BEARING, FERROUS AND NON-FERROUS (FOR USE IN BEARINGS, VALVES AND BEARING APPLICATIONS), GENERAL SPECIFICATION FOR
A description is not available for this item.
May 30, 1997
BALLS, BEARING, FERROUS AND NON-FERROUS (FOR USE IN BEARINGS, VALVES AND BEARING APPLICATIONS), GENERAL SPECIFICATION FOR
A description is not available for this item.
DOD-B-82737
October 6, 1987
BALLS, BEARING, FERROUS AND NON-FERROUS (FOR USE IN BEARINGS, VALVES AND BEARING APPLICATIONS), GENERAL SPECIFICATION FOR
The balls covered in this specification are intended for use in bearings, bearing applications, check valves and other components utilizing balk. This specification covers the acquisition...
October 6, 1987
BALLS, BEARING, FERROUS AND NON-FERROUS (FOR USE IN BEARINGS, VALVES AND BEARING APPLICATIONS), GENERAL SPECIFICATION FOR
A description is not available for this item.
Advertisement