DS/ENV 12253
Road Transport and Traffic Telematics (RTTT) - Dedicated Short Range Communication (DSRC) - Physical Layer using Microwave at 5.8 GHz
| Organization: | DS |
| Publication Date: | 12 February 1998 |
| Status: | inactive |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This prestandard establishes a common framework for Physical Layer at 5.8 GHz for DSRC for the RTTT sector. This prestandard provides requirements for the communication medium to be used for exchange of information between road-side units (RSU) and on-board units (OBU). It does not include associated measurement guidelines for verification of the formulated requirements in this Prestandard. It does not consider any one specific RTTT application, but rather caters for a communication means to be used by several applications in the RTTT sector.
Document History