ASTM International - ASTM C29/C29M-97

Standard Test Method for Bulk Density ("Unit Weight") and Voids in Aggregate

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 1997
Status: inactive
Page Count: 4
ICS Code (Mechanical testing): 19.060
scope:

1.1 This test method covers the determination of bulk density ("unit weight") of aggregate in a compacted or loose condition and calculated voids in fine, coarse, or mixed aggregates based on the same determination. This test method is applicable to aggregates not exceeding 6 in. (150 mm) in nominal maximum size.

Note 1-Unit weight is the traditional terminology used to describe the property determined by this test method, which is weight per unit volume (more correctly, mass per unit volume or density).

1.2 The values stated in either inch-pound units or acceptable metric units are to be regarded separately as standard, as appropriate for a specification with which this test method is used. An exception is with regard to sieve sizes and nominal size of aggregate, in which the metric values are the standard as stated in Specification E11. Within the text, metric units are shown in parentheses. The values stated in each system may not be exact equivalents; therefore each system must be used independently of the other, without combining values in any way.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2023
Standard Test Method for Bulk Density ("Unit Weight") and Voids in Aggregate
1.1 This test method covers the determination of bulk density ("unit weight") of aggregate in a compacted or loose condition, and calculated voids between particles in fine, coarse, or mixed...
April 1, 2017
Standard Test Method for Bulk Density (“Unit Weight”) and Voids in Aggregate
1.1 This test method covers the determination of bulk density (“unit weight”) of aggregate in a compacted or loose condition, and calculated voids between particles in fine, coarse, or mixed...
January 1, 2017
Standard Test Method for Bulk Density (“Unit Weight”) and Voids in Aggregate
1.1 This test method covers the determination of bulk density (“unit weight”) of aggregate in a compacted or loose condition, and calculated voids between particles in fine, coarse, or mixed...
February 1, 2016
Standard Test Method for Bulk Density (“Unit Weight”) and Voids in Aggregate
1.1 This test method covers the determination of bulk density (“unit weight”) of aggregate in a compacted or loose condition, and calculated voids between particles in fine, coarse, or mixed...
December 1, 2009
Standard Test Method for Bulk Density ("Unit Weight") and Voids in Aggregate
1.1 This test method covers the determination of bulk density (“unit weight”) of aggregate in a compacted or loose condition, and calculated voids between particles in fine, coarse, or mixed...
August 1, 2007
Standard Test Method for Bulk Density ("Unit Weight") and Voids in Aggregate
1.1 This test method covers the determination of bulk density ("unit weight") of aggregate in a compacted or loose condition, and calculated voids between particles in fine, coarse, or mixed...
ASTM C29/C29M-97
July 10, 1997
Standard Test Method for Bulk Density ("Unit Weight") and Voids in Aggregate
1.1 This test method covers the determination of bulk density ("unit weight") of aggregate in a compacted or loose condition and calculated voids in fine, coarse, or mixed aggregates based on the...
July 10, 1997
Standard Test Method for Bulk Density ("Unit Weight") and Voids in Aggregate
1.1 This test method covers the determination of bulk density ("unit weight") of aggregate in a compacted or loose condition, and calculated voids between particles in fine, coarse, or mixed...
Advertisement