DLA - SMD-5962-88598 REV A
MICROCIRCUITS, DIGITAL, BIPOLAR CLOCK GENERATOR/MICROCYCLE LENGTH CONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 August 1990 |
| Status: | active |
| Page Count: | 24 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Maximum operating frequency 01 2925 Clock generator 31 MHz 02 2925A Clock generator 50 MHz
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - 660 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases L and 3- - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ)- - - - - - - - - - - - - - +175°C DC voltage applied to outputs for high output state - - - - - - - - - - - - - - - - - - - −0.5 V dc to +VCC maximum DC output current into outputs - - - - - - - - - - - 30 mA DC input current - - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA
Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - +2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - +0.7 V dc Case operating temperature range (TC)- - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History