CSA - ISO/IEC 11694-5-06

Identification cards Optical memory cards Part 5: Data format for information interchange for applications using ISO/IEC 11694-4, Annex B

inactive
Organization: CSA
Publication Date: 1 December 2006
Status: inactive
Page Count: 34
scope:

This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.

Document History

January 1, 2018
Identification cards - Optical memory cards - Linear recording method - Part 5: Data format for information interchange for applications using ISO/IEC 11694-4
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
January 1, 2018
Identification cards — Optical memory cards — Linear recording method — Part 5: Data format for information interchange for applications using ISO/IEC 11694-4
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
ISO/IEC 11694-5-06
December 1, 2006
Identification cards Optical memory cards Part 5: Data format for information interchange for applications using ISO/IEC 11694-4, Annex B
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
December 1, 2006
Identification cards - Optical memory cards Part 5: Data format for information interchange for applications using ISO/IEC 11694-4, Annex B
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
January 1, 2006
Identification cards - Optical memory cards Part 5: Data format for information interchange for applications using ISO/IEC 11694-4, Annex B
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.

References

Advertisement