BSI - BS 5415-2.4

Safety of Electrical Motor-Operated Industrial Cleaning Appliances Part 2: Particular Requirements Section 2.4: High Pressure Water/Steam Cleaning Appliances

active, Most Current
Buy Now
Organization: BSI
Publication Date: 28 February 1986
Status: active
Page Count: 12
ICS Code (Cleaning appliances): 97.080
scope:

Appliances that may employ water borne cleaning agents in which the pressure is produced by pumping and not exclusively by a boiler, is not less than 25 bar but not more than 250 bar and where the hydraulic power at the nozzle does not exceed 9 kW.

Document History

BS 5415-2.4
February 28, 1986
Safety of Electrical Motor-Operated Industrial Cleaning Appliances Part 2: Particular Requirements Section 2.4: High Pressure Water/Steam Cleaning Appliances
Appliances that may employ water borne cleaning agents in which the pressure is produced by pumping and not exclusively by a boiler, is not less than 25 bar but not more than 250 bar and where the...
Advertisement