DS/EN 1254-4

Copper and copper alloys – Plumbing fittings – Part 4: Fittings combining other end connections with capillary or compression ends

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 May 2001
Status: active
Page Count: 6
ICS Code (Metal fittings): 23.040.40
scope:

This European Standard specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating or coating. Maximum permissible temperatures and pressures are also established. This part of EN 1254 specifies connection end dimensions for other than capillary or compression ends, for fittings combining capillary and/or compression ends with other types of connecting ends.

Document History

June 1, 2021
Copper and copper alloys – Plumbing fittings – Part 4: Threaded fittings
This document specifies product characteristics, assessment methods, compliance criteria of the test results and a designation system for threaded fittings. These threaded ends exist with metallic...
DS/EN 1254-4
May 17, 2001
Copper and copper alloys – Plumbing fittings – Part 4: Fittings combining other end connections with capillary or compression ends
This European Standard specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating or coating. Maximum permissible...
May 28, 1998
Copper and copper alloys. Plumbing fittings – Part 4: Fittings combining other end connections with capillary or compression ends
This European Standard specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating or coating. Maximum permissible...
Advertisement