ETSI - PRETS 300 394-5-2

Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 5: Security; Sub-Part 2: Protocol Testing Specification for TETRA Security

inactive
Organization: ETSI
Publication Date: 1 April 1999
Status: inactive
Page Count: 66
scope:

This ETS contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA security protocols for Voice + Data (V+D) and Direct Mode (DM).

The TPs presented in this ETS are applicable to TETRA terminals supporting security as specified in ETS 300 392-2 [1], ETS 300 392-7 [2] and ETS 300 396-6 [3].

The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.

The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [5] and ISO/IEC 9646-2 [6], as well as the ETSI methodology for conformance testing, ETS 300 406 [4], are used as the basis for the test methodology

Document History

July 1, 1999
Terrestrail Trunked Radio (TETRA); Conformance Testing Specification; Part 5: Security; Sub-Part 2: Protocol Testing Specification for TETRA Security
A description is not available for this item.
PRETS 300 394-5-2
April 1, 1999
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 5: Security; Sub-Part 2: Protocol Testing Specification for TETRA Security
This ETS contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA security protocols for Voice + Data (V+D) and Direct Mode (DM). The TPs presented in this ETS are...
January 1, 1998
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 5: Security; Sub-Part 2: Protocol Testing Specification for TETRA Security
This ETS contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA security protocols for Voice + Data (V+D) and Direct Mode (DM). The TPs presented in this ETS are applicable...

References

Advertisement