ETSI - EN 300 392-11-21

Terrestrial Trunked Radio (TETRA); Voice Plus Data (V+D); Part 11: Supplementary Services Stage 2; Sub-Part 21: Ambience listening (AL)

inactive
Organization: ETSI
Publication Date: 1 February 2003
Status: inactive
Page Count: 26
scope:

The present document defines the stage 2 specification of the Supplementary Service Ambience Listening (SS-AL) for the Terrestrial Trunked Radio (TETRA). Stage 2 identifies the functional entities involved in the supplementary service and the information flows between them. Aspects relating to all supplementary services are detailed in EN 300 392-9 [2].

NOTE: The stage 2 description is followed by the stage 3 description, which specifies the encoding rules for the information flows and process behaviour for the different entities in the SwMI and in the MS.

Charging principles and Man-Machine Interface (MMI) are outside the scope of the present document.

The SS-AL enables a served user to place a TETRA Mobile Station (MS) into a special type of voice call whereby the called MS transmits without any action from, or indication to, the affected user. The ambience listening call may include a second listening party.

Document History

April 1, 2003
Terrestrial Trunked Radio (TETRA); Voice Plus Data (V+D); Part 11: Supplementary Services Stage 2; Sub-Part 21: Ambience listening (AL)
A description is not available for this item.
EN 300 392-11-21
February 1, 2003
Terrestrial Trunked Radio (TETRA); Voice Plus Data (V+D); Part 11: Supplementary Services Stage 2; Sub-Part 21: Ambience listening (AL)
The present document defines the stage 2 specification of the Supplementary Service Ambience Listening (SS-AL) for the Terrestrial Trunked Radio (TETRA). Stage 2 identifies the functional entities...
January 1, 1996
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Voice Plus Data (V+D); Part 11: Supplementary Services (SS) Stage 2; Part 11-21: Ambience Listening (AL)
This European Telecommunication Standard (ETS) defines the stage 2 specification of the Supplementary Service Ambience Listening (SS-AL) for the Trans-European Trunked Radio (TETRA) as provided by...

References

Advertisement