NPFC - OO-A-373

AIR CONDITIONERS, SINGLE PACKAGE TYPE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 27 May 1998
Status: active
Page Count: 22
scope:

This specification covers space air conditioners, single package type units (referred to herein as "unit") consisting of an air-or water-cooled condensing assembly and means for simultaneous air circulation, ventilation, air cleaning, cooling, and dehumidification.

The units covered by this specification are classified by the following types, styles, classes and capacity, arrangement, and mountings, as specified (see 6.2):

Type SP-A - Single-package air-conditioner, air-cooled. Type SP-W - Single-package air-conditioner, water-cooled. Type SPY-A - Year-round single-package air-conditioner, air-cooled. Style A - Units with discharge plenum and grilles. Style B - Units with connections for duct-work.

Beneficial comments, recommendations, additions, deletions, clarifications, etc. and any data which may improve this document should be sent to: Commanding Officer (Code 15E2), Naval Construction-Battalion Center, 1000 23rd Avenue, Port Hueneme, CA 93043-4301, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Class 1 - Cooling capacity up to 65,000 British thermal units per hour (Btu/hr) (19 050 watt (W)). Class 2 - Cooling capacity between 65,000 and 135,000 Btu/hr (19 050 and 39 565 W). Class 3 - Cooling capacity between 135,000 and 1,260,000 Btu/hr (39 565 and 369 270 W). Arrangement - Indoor or outdoor. Mounting - Vertical or horizontal, roof, floor, slab or ground, or other.

intended Use:

The units covered by this specification are single package type designed for a large office space or space consisting of several rooms with cooling capacity range from 1 ton to 75 tons. A general... View More

Document History

September 6, 2001
AIR CONDITIONERS, SINGLE PACKAGE TYPE
A description is not available for this item.
OO-A-373
May 27, 1998
AIR CONDITIONERS, SINGLE PACKAGE TYPE
The units covered by this specification are single package type designed for a large office space or space consisting of several rooms with cooling capacity range from 1 ton to 75 tons. A general...
November 19, 1990
AIR CONDITIONERS, SINGLE PACKAGE TYPE
A description is not available for this item.
July 22, 1990
AIR CONDITIONERS, SINGLE PACKAGE TYPE
This specification covers single package type air conditioners designed for a large office space or space consisting of several rooms with cooling capacity range from 1 ton to 75 tons. A general...
May 25, 1984
AIR CONDITIONERS, SINGLE PACKAGE TYPE
A description is not available for this item.
July 30, 1979
AIR CONDITIONERS, SINGLE PACKAGE TYPE
A description is not available for this item.
February 15, 1978
AIR CONDITIONERS, SINGLE PACKAGE TYPE
A description is not available for this item.
August 5, 1966
AIR CONDITIONERS, SINGLE PACKAGE TYPE
A description is not available for this item.

References

Advertisement