FORD - WSK-M11P47-A3
PERFORMANCE, STRUCTURAL ADHESIVE, 0.3 TO 7 MM GAP
| Organization: | FORD |
| Publication Date: | 2 November 1993 |
| Status: | inactive |
| Page Count: | 10 |
scope:
1. SCOPE
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows:
WSK-11P47-A1: Two component materials to be used for production repair as well as dealer repair (see 5.1),
WSK-11P47-A2: One component material, low viscose, airless and/or ADFOSY sprayable, E-coatable, induction heat precurable, oven curing (see 5.1).
WSK-11P47-A3: One component material, pumpable, warm bead applied and oven curing (see 5.1).
WSK-11P47-A4: One component material, pumpable, high viscose, cold bead or ADFOSY applied pregellable and oven curing (see 5.1).
Document History