DS/ISO 8859-7

Information processing - 8-bit single-byte coded graphic character sets - Part 7: Latin/Greek alphabet

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
Page Count: 9
ICS Code (Information coding): 35.040
scope:

The standard defines a set of 185 graphic characters identified as the Latin/Greek alphabet, and specifies the coded rep resentation of each of these characters by means of a single 8-bit byte. This set of graphic characters is intended for use in data and text processing applications and may also be used for information interchange. This set is suited for multiple-language applications involving the Latin and Greek scripts. It allows handling of data and text expressed in...

Document History

DS/ISO 8859-7
January 12, 1989
Information processing - 8-bit single-byte coded graphic character sets - Part 7: Latin/Greek alphabet
The standard defines a set of 185 graphic characters identified as the Latin/Greek alphabet, and specifies the coded rep resentation of each of these characters by means of a single 8-bit byte. This...
Advertisement