AFNOR - NF EN 3063
Aerospace series. Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy ni-P101HT (waspaloy). Classification : 1210 MPa (at ambient temperature) / 730 degrees celsius.
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 November 1994 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NF EN 3063
November 1, 1994
Aerospace series. Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy ni-P101HT (waspaloy). Classification : 1210 MPa (at ambient temperature) / 730 degrees celsius.
A description is not available for this item.