DS/EN 60933-3
Audio, video and audiovisual systems - Interconnections and matching values - Part 3: Interface for the interconnection of ENG cameras and portable VTRs using non-composite signals, for 625 line/50 field systems
active, Most Current
| Organization: | DS |
| Publication Date: | 25 October 1994 |
| Status: | active |
| ICS Code (Video systems): | 33.160.40 |
scope:
Defines an interface which is designed to enable the Electronic News Gathering (ENG) signals produced in a non-composite form to be sent through a parallel link between a camera and a portable video tape recorder (VTR) which are separated by about 5 m to 10 m, instead of being combined in a camera recorder.
Document History
DS/EN 60933-3
October 25, 1994
Audio, video and audiovisual systems - Interconnections and matching values - Part 3: Interface for the interconnection of ENG cameras and portable VTRs using non-composite signals, for 625 line/50 field systems
Defines an interface which is designed to enable the Electronic News Gathering (ENG) signals produced in a non-composite form to be sent through a parallel link between a camera and a portable video...