CSA - CAN/CSA-ISO/IEC-8613-5
Information Technology - Open Document Architecture (ODA) and Interchange Format: Open Document Interchange Format
| Organization: | CSA |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 111 |
scope:
The purpose of ITU-T Rec. T.410 Series | ISO/IEC 8613 is to facilitate the interchange of documents.
In the context of these Recommendations | International Standards, documents are considered to be items such as memoranda, letters, invoices, forms and reports, which may include pictures and tabular material. The content elements used within the documents may include graphic characters, raster graphics elements and geometric graphics elements, all potentially within one document.
NOTE - These Recommendations | International Standards are designed to allow for extensions, including hypermdia features, spreadsheets and additional types of content such as audio and video.
In addition to the content types defined in these Recommendations | International Standards, ODA also provides for arbitrary content types to be included in documents.
These Recommendations | International Standards apply to the interchange of documents by means of data communications or the exchange of storage media.
These Recommendations | International Standards provide for the interchange of documents for either or both the following purposes:
- to allow presentation as intended by the originator;
- to allow processing, such as editing and reformatting.
The composition of a document in interchange can take several forms:
- formatted form, allowing presentation of the document;
- processable form, allowing processing of the document;
- formatted processable form, allowing both presentation and processing of the document.
These Recommendations | International Standards also provide for the interchange of ODA information structures used for the processing of interchanged documents.
This Recommendation | International Standard defines
- the format of the data stream used to interchange documents structured in accordance with ITU-T Rec. T.412 | ISO/IEC 8613-2;
- the representation of the constituents which may appear in an interchanged document.
NOTEs 1 This ITU-T Recommendation | International Standard does not specify the coded representation of content elements.
2 Data formats for presentation attributes and coding attributes are defined in other Recommendations | International Standards in ITU-T Rec. T.410 Series | ISO/IEC 8613.
Document History